EN
  • EN
  • DE

SN74HC42DR

Part No SN74HC42DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-LINE TO 10-LINE DECODERS (1 OF 10) | IC 4-TO-10 DECOD 1 OF 10 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC42
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254658-SN74HC42DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC42DR CAD Model

Description

Overview of SN74HC42DR

The SN74HC42DR is a high-quality integrated circuit (IC) produced by Texas Instruments (TI), a leader in the semiconductor industry. This particular IC is part of the 74HC series, which is known for its high-speed CMOS logic. The SN74HC42DR is designed to provide reliable performance in a wide range of digital applications.

Key Features

  • Logic Type: 4-Line to 10-Line Decoder/Demultiplexer
  • Supply Voltage: Operates from 2 V to 6 V
  • Output Current: Capable of driving 5.2 mA at 5 V
  • Logic Family: HC
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Operating Temperature Range: -40°C to 85°C

Product Description

The SN74HC42DR IC is a versatile device that functions as a 4-line to 10-line decoder or demultiplexer. It is particularly useful in applications where it is necessary to decode binary information or route a single input line to multiple outputs. This IC is designed with high-current output capability, which allows it to drive LEDs or other display elements directly.

Manufactured with Texas Instruments' advanced silicon-gate CMOS technology, the SN74HC42DR offers the robustness and performance expected from a leading semiconductor manufacturer. Its wide operating voltage range ensures compatibility with a variety of logic levels, making it suitable for interfacing with both standard CMOS and low-power Schottky TTL logic families.

The SN74HC42DR comes in a compact SOIC-16 package, which is ideal for space-constrained applications. The surface-mount design of this IC allows for efficient assembly on printed circuit boards (PCBs), contributing to the miniaturization of electronic systems.

With its wide operating temperature range, the SN74HC42DR is suited for use in industrial environments and other settings that demand high reliability. Whether used in complex data systems, consumer electronics, or automation processes, the SN74HC42DR provides a high-performance solution for digital decoding and multiplexing needs.

Applications

  • Binary Decoding
  • Signal Routing
  • Control Systems
  • Data Processing Equipment
  • Consumer Electronics

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4705 $51.7550
260+ $0.3860 $100.3600
405+ $0.3740 $151.4700
555+ $0.3619 $200.8545
715+ $0.3499 $250.1785
960+ $0.3137 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,090 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess