EN
  • EN
  • DE

UCC3813NO

Part No UCC3813NO
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398267-UCC3813NO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3813NO CAD Model

Description

Introducing the UCC3813NO Power Management IC by Texas Instruments

The UCC3813NO from Texas Instruments is a highly sophisticated low-power pulse width modulation (PWM) controller designed for a wide range of power supply applications. This versatile IC is part of the UCC3813x family, which is renowned for its performance and reliability in managing and optimizing power systems. The UCC3813NO is particularly well-suited for applications requiring efficient power conversion, such as switch-mode power supplies, DC-DC converters, and other power control circuits.

Key Features of UCC3813NO

  • Advanced PWM Control: The UCC3813NO offers precise pulse width modulation control, which helps in achieving efficient power conversion and regulation for various applications.
  • Low Startup and Operating Current: This device features a very low startup current of 0.5 mA and an operating current of 1 mA, making it an energy-efficient choice for portable and battery-powered devices.
  • Wide Supply Voltage Range: The UCC3813NO operates over a wide supply voltage range, accommodating various input voltages and system requirements.
  • Programmable Soft Start: To prevent inrush current at startup, the IC integrates a programmable soft-start function that allows for a gradual increase in output voltage, enhancing system reliability.
  • High Current Totem Pole Output: The output driver stage is designed as a high-current totem pole, capable of driving capacitive loads with high efficiency, which is crucial for fast switching power transistors.
  • Undervoltage Lockout (UVLO): The built-in UVLO feature ensures that the IC operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications

The UCC3813NO is ideal for a variety of power management tasks in sectors such as consumer electronics, telecommunications, and industrial control systems. Whether it's for isolated and non-isolated power supplies, or for applications demanding high efficiency and reliability, the UCC3813NO stands out as a top choice among power management solutions.

With its combination of features and performance, the UCC3813NO from Texas Instruments represents a robust solution for designers looking to improve the power efficiency and operational stability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess