EN
  • EN
  • DE

MJD31T4G

Part No MJD31T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 1.56W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003612-MJD31T4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD31T4G CAD Model

Description

ON Semiconductor MJD31T4G Bipolar Transistor

The MJD31T4G from ON Semiconductor is a robust bipolar junction transistor (BJT) that is designed to meet the needs of a wide range of electronic applications. This high-performance transistor is part of the MJD series, known for their reliability and efficiency in power amplification and switching applications.

Key Features

  • High Current Capacity: The MJD31T4G can handle continuous collector currents up to 3A, making it suitable for moderate to high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) rating of 100V, this transistor can be used in circuits with higher operating voltages without the risk of breakdown.
  • Power Dissipation: It has a power dissipation rating of 20W, ensuring that it can handle significant amounts of power without overheating.
  • Complementary PNP Type: The MJD31T4G is the NPN complement to the MJD32T4G PNP transistor, allowing for versatility in push-pull amplifier configurations.
  • Surface-Mount Package: It comes in a surface-mount DPAK (TO-252) package, which is ideal for compact PCB designs and automated assembly processes.

Applications

The MJD31T4G is commonly used in a variety of applications, including:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MJD31T4G is manufactured to stringent quality standards, ensuring reliable performance in even the most demanding conditions. Its robustness is further enhanced by its high temperature operating range, making it suitable for industrial applications.

Environmental Considerations

The MJD31T4G is also a lead-free and RoHS compliant component, reflecting ON Semiconductor's dedication to environmental sustainability. This commitment ensures that the transistor is suitable for use in eco-friendly products and helps manufacturers meet international environmental regulations.

In summary, the MJD31T4G from ON Semiconductor is a versatile, high-performance NPN transistor that offers a balance of power handling, efficiency, and reliability, making it an excellent choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2126 $51.0240
575+ $0.1745 $100.3375
890+ $0.1690 $150.4100
1,225+ $0.1636 $200.4100
1,585+ $0.1581 $250.5885
2,120+ $0.1418 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess