EN
  • EN
  • DE

SN74HC646NT

Part No SN74HC646NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 1099935-SN74HC646NT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC646NT CAD Model

Description

The SN74HC646NT is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the 'HC' family, which indicates that it is a high-speed CMOS device. It is well-suited for a wide range of digital applications, thanks to its robust feature set and reliable performance.

Key Features

  • Bus Transceivers with 3-State Outputs: The SN74HC646NT includes eight bidirectional transceivers with 3-state outputs, which allow for flexible direction control and high-impedance states, making it ideal for multiplexed data transmission lines and bus-oriented systems.
  • Octal Bus Interface: It is designed as an octal bus interface, which means it can handle eight separate data lines, allowing for efficient data transfer and communication between different parts of a system.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2V to 6V, accommodating various logic levels and making it compatible with other logic families.
  • Low Power Consumption: As part of the CMOS family, the SN74HC646NT boasts low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The SN74HC646NT is commonly used in digital systems that require bidirectional data flow and bus management, such as:

  • Microprocessor or Microcontroller-based Systems
  • Data Communication Equipment
  • Computer Peripherals
  • Instrumentation and Control Systems

Package and Quality

This device is offered in a through-hole DIP (Dual In-line Package) with the suffix 'NT' indicating the package type. Texas Instruments is known for its commitment to quality, and the SN74HC646NT is no exception. It is designed to meet or exceed the stringent standards required by the industry, ensuring reliability and performance for critical applications.

Conclusion

The SN74HC646NT from Texas Instruments is a high-performance, octal bus transceiver that is a valuable component for designers looking to facilitate efficient data exchange within their digital systems. Its combination of speed, power efficiency, and versatile interfacing options make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2252 $55.1340
100+ $1.0053 $100.5300
155+ $0.9739 $150.9545
215+ $0.9425 $202.6375
275+ $0.9111 $250.5525
370+ $0.8168 $302.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess