EN
  • EN
  • DE

SN74HC4852PWR

Part No SN74HC4852PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 39ns, 78ns
Channel Capacitance(CS off, CD off) 22pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1008496-SN74HC4852PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4852PWR CAD Model

Description

SN74HC4852PWR Analog Multiplexer/Demultiplexer by Texas Instruments

The SN74HC4852PWR is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit from Texas Instruments, designed to handle various signal routing tasks with precision and efficiency. This component is a part of the 74HC family, known for its high-speed CMOS technology, and it is particularly useful in applications that require the selection or routing of analog signals to different destinations within a circuit.

Key Features:

  • Wide Voltage Range: The device operates on a wide voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Dual 4-Channel Multiplexing: It features two 4-channel multiplexers/demultiplexers with common select inputs and separate enable inputs, allowing for flexible signal management.
  • Low ON-State Resistance: The low ON-state resistance of the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • Break-Before-Make Switching: The SN74HC4852PWR incorporates break-before-make switching, which prevents momentary shorting when switching between channels.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this device is reliable in various environmental conditions.

Applications:

The SN74HC4852PWR is ideal for a broad range of applications including, but not limited to:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Test equipment and instrumentation
  • Analog-to-digital and digital-to-analog conversions

Packaging and Quality:

This particular model, the SN74HC4852PWR, is packaged in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications. As with all Texas Instruments components, it is manufactured to meet high-quality standards, ensuring reliability and performance for critical applications.

With its robust design and flexibility, the SN74HC4852PWR from Texas Instruments stands out as a smart choice for designers looking to implement efficient signal routing in their electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3481 $50.4745
355+ $0.2857 $101.4235
545+ $0.2767 $150.8015
750+ $0.2678 $200.8500
970+ $0.2589 $251.1330
1,295+ $0.2321 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,480 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess