EN
  • EN
  • DE

SN74HC595NE4

Part No SN74HC595NE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC595
Other Names SN74HC595NE4,296-36142-5,SN74HC595NG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257078-SN74HC595NE4
Ultra Librarian 3D Model Ultra Librarian SN74HC595NE4 CAD Model

Description

The SN74HC595NE4 from Texas Instruments is a versatile 8-bit shift register that integrates a serial-to-parallel converter with a 3-state output register. This integrated circuit is designed to be used in a wide range of applications, from LED displays to digital control systems, providing an efficient solution for expanding the output capabilities of microcontrollers and other digital systems.

Key Features:

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74HC595NE4 allows for serial input to be converted into parallel output, making it ideal for interfacing with microcontrollers with limited GPIO pins.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various logic levels and making it compatible with both TTL and CMOS technologies.
  • High-Current 3-State Outputs: The outputs can drive up to 15 LSTTL loads and are capable of sinking 35 mA, making them suitable for directly driving LEDs or other low-power devices. The 3-state output configuration also allows for connection to a common bus, facilitating data multiplexing.
  • Shift Register Clock (SHCP), Storage Register Clock (STCP), and Output Enable (OE) Pins: These control pins provide flexibility in data manipulation and output control, allowing for precise timing and data flow management.
  • Direct Clear (CLR) Input: A dedicated input for clearing the shift register provides a quick way to reset the system without cycling power.

Applications:

  • LED Displays
  • Digital Control Systems
  • Data Acquisition Systems
  • Signal Processing
  • Serial-to-Parallel Data Conversion

The SN74HC595NE4 is available in a 16-pin DIP (Dual In-line Package) making it easy to work with in prototyping environments as well as in commercial printed circuit board designs. With its robust design and ease of use, the SN74HC595NE4 is a great choice for expanding the output capabilities of your digital systems while minimizing the use of precious I/O pins.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5763 $55.1705
80+ $1.2934 $103.4720
120+ $1.2530 $150.3600
165+ $1.2126 $200.0790
215+ $1.1722 $252.0230
290+ $1.0509 $304.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess