EN
  • EN
  • DE

SN74HCS32QBQARQ1

Part No SN74HCS32QBQARQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AUTOMOTIVE 4-CH, 2-INPUT, 2-V TO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-WQFN (3x2.5)
Package / Case 14-WFQFN Exposed Pad
Base Product Number 74HCS32
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371158-SN74HCS32QBQARQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS32QBQARQ1 CAD Model

Description

The SN74HCS32QBQARQ1 from Texas Instruments is a high-quality, automotive-grade integrated circuit designed to provide reliable logic OR functions in a variety of electronic applications. This quad 2-input positive-OR gate is part of the 74HCS family, which is known for its low-power consumption and high-speed operation, making it an ideal choice for automotive and industrial environments where performance and efficiency are paramount.

Key Features:

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: Standard
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-VQFN (3.5x3.5)
  • Logic Level - Low: 0.8 V (Max) at Vcc = 4.5 V
  • Logic Level - High: 2 V (Min) at Vcc = 4.5 V

This device boasts a wide operating voltage range, allowing it to be used in systems with different power levels without the need for additional level shifting. It is designed for use in 5V, 3.3V, and lower voltage applications, providing the flexibility needed for modern automotive electronics.

The SN74HCS32QBQARQ1 comes in a compact 14-VQFN package, ensuring a small footprint on printed circuit boards, which is critical in space-constrained automotive applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

With its extended temperature range, the SN74HCS32QBQARQ1 is capable of operating in harsh environments, ensuring consistent performance even under extreme conditions. This makes it particularly suitable for under-the-hood applications, as well as other automotive systems that require high reliability.

Whether you are designing an engine control unit, a body electronics module, or an infotainment system, the SN74HCS32QBQARQ1 from Texas Instruments provides the logic capabilities you need with the robustness and reliability that automotive applications demand.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4625 $50.8750
265+ $0.3795 $100.5675
410+ $0.3676 $150.7160
565+ $0.3558 $201.0270
730+ $0.3439 $251.0470
975+ $0.3084 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,822 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess