EN
  • EN
  • DE

SN74HCS32QDRQ1

Part No SN74HCS32QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR SCHMIT 4CH 2IN 14SOIC  /  OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Logic Level - Low 1V ~ 3V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS32
Other Names 296-SN74HCS32QDRQ1CT,296-SN74HCS32QDRQ1TR,296-SN74HCS32QDRQ1DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257485-SN74HCS32QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS32QDRQ1 CAD Model

Description

SN74HCS32QDRQ1: Automotive Catalog Quad 2-Input OR Gates

The SN74HCS32QDRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit that belongs to the 74HCS logic family. This device features four independent 2-input OR gates, designed to operate with a wide voltage range, making it suitable for interfacing with both standard CMOS and LVTTL levels. The SN74HCS32QDRQ1 is optimized for use in automotive applications where reliability and robustness are paramount.

Constructed with Silicon Gate CMOS technology, the SN74HCS32QDRQ1 offers the dual benefits of high speed and low power consumption. The device operates over a voltage range of 2 V to 6 V, providing the flexibility needed for use in various automotive electrical environments. With its wide operating temperature range, the SN74HCS32QDRQ1 is engineered to withstand the harsh conditions typical of automotive applications.

The SN74HCS32QDRQ1 comes in a compact 14-pin SOIC package (QDR) that is designed to meet the stringent requirements of the automotive industry, including extended product lifespan and enhanced thermal performance. The device's inputs are Schmitt-triggered, which increases its tolerance to slower input rise and fall times, thus providing better noise immunity and allowing for the use of longer wire lengths without signal degradation.

Key features of the SN74HCS32QDRQ1 include:

  • Qualified for Automotive Applications
  • Wide Operating Voltage Range of 2 V to 6 V
  • Low Power Consumption
  • High Noise Immunity Characteristic of Schmitt-Trigger Devices
  • Inputs Accept Voltages Higher Than V<sub>CC
  • Input Hysteresis for Slow Input Transition Rates
  • 14-Pin SOIC Package for Space-Saving Applications

With its robust design and versatile features, the SN74HCS32QDRQ1 is ideal for a broad range of automotive applications, including body control modules, engine control units, powertrain systems, and infotainment systems. Texas Instruments' commitment to quality ensures that this component meets the rigorous standards required for use in the automotive industry, providing designers with a reliable and efficient solution for their OR gate logic needs.

Whether you're designing new automotive systems or upgrading existing ones, the SN74HCS32QDRQ1 offers the performance and reliability necessary to meet the challenges of the modern automotive environment.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6745 $50.5875
185+ $0.5534 $102.3790
280+ $0.5361 $150.1080
390+ $0.5188 $202.3320
500+ $0.5016 $250.8000
670+ $0.4497 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,621 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess