EN
  • EN
  • DE

SN74HCS7002QDRQ1

Part No SN74HCS7002QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2IN 14SOIC  /  NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Logic Level - Low 1V ~ 3V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS7002
Other Names 296-SN74HCS7002QDRQ1TR,296-SN74HCS7002QDRQ1DKR,296-SN74HCS7002QDRQ1CT
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257488-SN74HCS7002QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS7002QDRQ1 CAD Model

Description

The SN74HCS7002QDRQ1 from Texas Instruments is a high-performance, automotive-grade, dual non-inverting Schmitt-trigger buffer/line driver designed to operate from 2 V to 5.5 V. This device is specifically created to address the needs of the automotive industry and is fully compliant with the stringent requirements of the AEC-Q100 standard, making it an ideal choice for automotive applications.

Features and Benefits

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2 V to 5.5 V, accommodating various logic levels and making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Schmitt-Trigger Inputs: With Schmitt-trigger inputs, the SN74HCS7002QDRQ1 provides enhanced noise immunity and stable output signals, a critical feature for the harsh electrical environments found in automotive applications.
  • High Output Drive: Capable of delivering high-current drive, this device can source and sink up to 8 mA at 5 V, which is sufficient for driving multiple loads or for bus-termination applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection to ensure reliability and longevity in the face of the ESD events commonly encountered in automotive settings.
  • Temperature Range: Designed to operate over an extended temperature range of -40°C to +125°C, the SN74HCS7002QDRQ1 is suitable for the thermal extremes of automotive environments.
  • Automotive Qualifications: Fully qualified for automotive applications, the device meets the AEC-Q100 standards, which test for reliability under various stress conditions.

Applications

The SN74HCS7002QDRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Signal buffering and strengthening for bus lines
  • Line driving for low-power applications
  • Noise filtering for digital signals
  • Interface translation between different logic levels

In conclusion, the SN74HCS7002QDRQ1 from Texas Instruments is a robust, high-performance device that provides reliable operation in the demanding conditions of automotive electronics. With its wide voltage range, high drive capability, and compliance with automotive standards, it's an excellent choice for designers looking to enhance signal integrity and drive capability in their automotive applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess