EN
  • EN
  • DE
  • IT

SN74HCS7266QDRQ1

Part No SN74HCS7266QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XNOR 4CH 2-INP 14SOIC / XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS7266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353388-SN74HCS7266QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS7266QDRQ1 CAD Model

Description

Product Overview: SN74HCS7266QDRQ1 from Texas Instruments

The SN74HCS7266QDRQ1 is a high-performance, automotive-grade, dual 4-bit binary counter designed by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive applications, providing reliable and efficient performance in a wide range of environmental conditions.

Key Features

  • High-Speed Operation: This device operates at a high speed, ensuring quick response times and efficient processing in critical automotive systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74HCS7266QDRQ1 helps reduce the overall power consumption of the electronic systems in which it is used.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, which makes it versatile for different automotive voltage requirements.
  • Automotive Grade: The device is qualified for automotive applications, complying with the AEC-Q100 standards for reliability and performance.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection features safeguard the device against the damaging effects of static electricity, which is essential for the harsh electrical environments found in automotive applications.

Applications

The SN74HCS7266QDRQ1 is ideal for a variety of automotive applications that require precise counting operations. These include, but are not limited to, engine control units, ABS systems, airbag systems, and other safety-critical components that rely on accurate timing and control.

Package and Quality Assurance

The device comes in a compact and robust 16-pin SOIC package, which is well-suited for space-constrained automotive environments. The package is designed to ensure secure mounting and long-term durability under the mechanical stresses typically encountered in automotive applications.

With Texas Instruments' commitment to quality, the SN74HCS7266QDRQ1 undergoes rigorous testing and quality control measures, ensuring that each unit meets the high standards expected for automotive-grade components.

For technical specifications, application notes, and detailed product information, customers should refer to the official Texas Instruments datasheet for the SN74HCS7266QDRQ1.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC INVERTER 6CH 1-INP 14VSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608
Nexperia USA Inc.
IC GATE OR 1CH 3-INP 6TSSOP
Lowest to $0.5021
ON Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.8093
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
National Semiconductor (TI)
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6859 $58.3015
200+ $0.5628 $112.5600
310+ $0.5452 $169.0120
425+ $0.5276 $224.2300
550+ $0.5100 $280.5000
735+ $0.4573 $336.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess