EN
  • EN
  • DE

SN74HCS74QDRQ1

Part No SN74HCS74QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 105 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS74
Other Names 296-SN74HCS74QDRQ1CT,2156-SN74HCS74QDRQ1-296,296-SN74HCS74QDRQ1DKR,296-SN74HCS74QDRQ1TR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258325-SN74HCS74QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS74QDRQ1 CAD Model

Description

The SN74HCS74QDRQ1 is a high-performance, automotive-grade dual positive-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced logic chip is specifically engineered to meet the rigorous standards of the automotive industry, offering enhanced system reliability and performance in a wide range of vehicular applications.

Key Features

  • Robust Design: Qualified for automotive applications, the SN74HCS74QDRQ1 adheres to the stringent requirements of the AEC-Q100 standard, ensuring optimal performance under harsh automotive conditions.
  • High-Speed Operation: With a typical clock frequency of 50 MHz, this flip-flop can handle high-speed data processing tasks, making it ideal for critical timing and control applications.
  • Low Power Consumption: The device features a low power consumption design, which is crucial for energy-sensitive automotive systems.
  • Wide Operating Voltage: It operates over a broad voltage range from 2 V to 6 V, accommodating various power supply levels within automotive electrical systems.
  • Output Drive Capability: The SN74HCS74QDRQ1 is capable of driving outputs with sufficient current, ensuring strong signal integrity even in demanding environments.

Applications

The versatility of the SN74HCS74QDRQ1 makes it suitable for a variety of applications within the automotive sector, including:

  • Engine control units
  • Transmission control modules
  • Anti-lock braking systems
  • Infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)

Package and Quality

Encased in a compact 14-pin SOIC package, the SN74HCS74QDRQ1 is designed for space-efficient PCB layouts. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its construction. With its commitment to quality, Texas Instruments ensures that each unit is rigorously tested to deliver consistent performance and reliability.

Conclusion

In conclusion, the SN74HCS74QDRQ1 from Texas Instruments is an exemplary choice for automotive electronics designers who require a reliable, high-speed D-type flip-flop. Its automotive-grade qualification, low power consumption, and broad voltage range make it an indispensable component for modern vehicular systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3657 $51.1980
335+ $0.3000 $100.5000
520+ $0.2907 $151.1640
715+ $0.2813 $201.1295
920+ $0.2719 $250.1480
1,235+ $0.2438 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess