EN
  • EN
  • DE

SN74HCT04NG4

Part No SN74HCT04NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 18ns @ 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HCT04
Other Names 296-52953,SN74HCT04NG4,SN74HCT04NE4,SN74HCT04NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257809-SN74HCT04NG4
Ultra Librarian 3D Model Ultra Librarian SN74HCT04NG4 CAD Model

Description

The SN74HCT04NG4, manufactured by Texas Instruments, is a high-performance, hex inverter chip that belongs to the HCT family of logic devices. This integrated circuit is designed to provide a robust solution for a variety of digital applications requiring the inversion of input signals.

Key Features:

  • Logic Type: Hex Inverter - The device contains six independent inverters.
  • Operating Voltage: 4.5V to 5.5V - Ensuring compatibility with TTL (Transistor-Transistor Logic) power levels.
  • Logic Level - High: 2.3V minimum - Ensures reliable high-level output under specified conditions.
  • Logic Level - Low: 0.8V maximum - Ensures reliable low-level output under specified conditions.
  • Output Current: -4mA to 4mA - Provides sufficient drive capability for various loads.
  • Propagation Delay Time: 18ns at 4.5V - Offers quick response times for high-speed applications.
  • Operating Temperature: -40°C to 85°C - Suitable for industrial environments and applications.
  • Mounting Type: Through Hole - Designed for easy insertion into PCBs.
  • Package / Case: 14-PDIP (0.300", 7.62mm) - A widely used, practical package for electronic components.

Applications:

The SN74HCT04NG4 is versatile and can be used in a broad range of applications, including:

  • Waveform generation
  • Signal processing
  • Logic circuitry
  • Interface between different voltage levels
  • General-purpose inverting functions

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT04NG4 is no exception. It is fabricated using the industry-standard CMOS technology, ensuring low power consumption and high noise immunity. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Whether you're developing consumer electronics, industrial controls, or communication devices, the SN74HCT04NG4 from Texas Instruments provides the performance and reliability you need in a compact, easy-to-use format.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess