EN
  • EN
  • DE

SN74HCT374M

Part No SN74HCT374M
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1095015-SN74HCT374M
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT374M CAD Model

Description

The SN74HCT374M is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed to operate as a memory storage device for 8-bit wide data. It is a significant component in digital systems, particularly useful in applications that require the capture and storage of data lines simultaneously.

Key Features

  • Logic Family: HCT (High-Speed CMOS, TTL-Compatible)
  • Package: SOIC-20 (Small Outline Integrated Circuit)
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels.
  • Output Drive Capability: Capable of driving 15 LSTTL loads.
  • Speed: Fast propagation delays and high-current 3-state outputs that sink 24mA and source 24mA.
  • Temperature Range: Specified for operation from -40°C to 85°C.

Functional Description

The SN74HCT374M device features eight D-type flip-flops with 3-state outputs. The flip-flops capture the state of their individual D-inputs on the rising edge of the clock (CLK) input. Once captured, the data is held stable at the output until the next rising edge of the CLK signal. The 3-state outputs ensure that the device can be used in bus-oriented systems. The output enable (OE\) input can be used to place the eight outputs in either a normal logic state or a high-impedance state, thereby allowing the outputs to effectively disconnect from the bus for multiple device sharing.

Applications

With its robust design and versatile functionality, the SN74HCT374M is ideal for a wide range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Pattern Generators
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74HCT374M is no exception, meeting high standards for performance and durability. Each device is rigorously tested to ensure it meets TI's quality criteria, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess