EN
  • EN
  • DE
  • IT

SN74LC14APW

Part No SN74LC14APW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 756758-SN74LC14APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LC14APW CAD Model

Description

The SN74LC14APW from Texas Instruments is a high-performance, hex inverter chip featuring Schmitt-trigger inputs. This integrated circuit is designed to offer a robust solution for signal conditioning in a wide array of digital and mixed-signal applications. Manufactured with Texas Instruments' advanced technology, the SN74LC14APW ensures reliable operation and improved functionality in your electronic designs.

Key Features

  • Logic Type: Inverter Schmitt Trigger
  • Number of Circuits: 6
  • Input Type: Schmitt Trigger
  • Output Type: CMOS
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-TSSOP (0.173", 4.40mm Width)

Product Benefits

With its Schmitt-trigger inputs, the SN74LC14APW provides a higher noise threshold and better tolerance to slower input rise and fall times, which is crucial for applications prone to electrical noise or those requiring waveform shaping. The hex configuration allows for multiple channels of inversion, making it a versatile component for various logic circuits.

Applications

This device is commonly used in applications that require signal conditioning, such as:

  • Waveform shaping
  • Noise filtering
  • Signal processing
  • Digital logic circuits
  • Glitch removal
  • Interfaces

Quality and Reliability

The SN74LC14APW is produced by Texas Instruments, a leader in semiconductor design and manufacturing. TI ensures that each chip meets rigorous quality and reliability standards, providing designers with confidence in the performance and longevity of their electronic systems.

Environmental Compliance

Texas Instruments is committed to environmental responsibility and the SN74LC14APW complies with RoHS directives, ensuring the use of environmentally safe materials in its manufacture.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess