The SN74LC245A is a high-performance, octal bus transceiver designed by Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This integrated circuit is part of the 74 series logic family and is particularly useful in facilitating bidirectional communication between two buses.
Key Features
- Octal Bidirectional Transceiver: The device includes 8 bidirectional data lines, allowing for simultaneous two-way data flow.
- Tri-State Outputs: It features tri-state outputs which can be set to a high-impedance state, effectively disconnecting the output from the bus.
- Direction Control: The direction of data flow is managed by a direction control (DIR) input, providing flexibility in controlling the transmission path.
- Output Enable (OE) Control: An output enable (OE) input is included, which, when active, places the outputs in either a normal logic state or the high-impedance state.
- Low Power Consumption: The SN74LC245A is optimized for low power consumption, making it suitable for battery-powered and energy-saving applications.
- Wide Operating Voltage Range: It operates over a broad voltage range of 2V to 3.6V, accommodating various system requirements.
- High Drive Capability: Capable of driving heavy loads, the device can source or sink up to 24 mA of current.
Applications
The SN74LC245A is ideal for a multitude of applications that require efficient and reliable data transfer between systems. It is commonly used in:
- Data communication systems
- Microprocessor-based systems
- Computer motherboards
- Networking equipment
- Signal bridging applications
Technical Specifications
Here are some of the technical specifications of the SN74LC245A:
- Package Type: Available in various packages, including SOIC, SSOP, and TSSOP
- Temperature Range: Designed to operate within a temperature range of -40°C to 85°C
- Logic Family: 74LC
- Logic Type: CMOS
- Propagation Delay Time: Typically 5.5 ns at 3.3V
With its robust design and comprehensive feature set, the SN74LC245A from Texas Instruments stands out as a top choice for designers seeking a reliable octal bus transceiver for their digital systems.