Overview of the CD74HCT365M Integrated Circuit
The CD74HCT365M is a high-speed CMOS logic hex non-inverting buffer with 3-state outputs, manufactured by Texas Instruments. Designed to operate with a power supply range of 4.5V to 5.5V, this integrated circuit provides the reliability and performance expected from a leading technology provider. The device features six independent buffers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Line Driver
- Output Type: 3-State
- Number of Elements: 1
- Number of Bits per Element: 6
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
Performance and Quality
The CD74HCT365M is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This device also features a balanced propagation delay and transition times, which provides significant improvement in the overall performance of the circuit in which it is used. It is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with older logic families easily.
Applications
Thanks to its versatility, the CD74HCT365M is suitable for a wide range of applications, including:
- Bus driving
- Memory address buffering
- Data transmission
- Control systems
- Logic buffer applications
Product Compliance
The CD74HCT365M complies with the RoHS (Restriction of Hazardous Substances) directive, which means it does not contain any of the restricted materials that could cause environmental harm. This compliance reflects Texas Instruments' commitment to environmental sustainability while providing high-quality electronic components.
Overall, the CD74HCT365M from Texas Instruments stands out as a robust and versatile component, suitable for designers and engineers looking to implement reliable buffering solutions in their digital systems.