EN
  • EN
  • DE

SN74LC374A

Part No SN74LC374A
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095026-SN74LC374A
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LC374A CAD Model

Description

SN74LC374A Octal D-Type Flip-Flop with 3-State Outputs

The SN74LC374A from Texas Instruments is a high-performance, octal D-type flip-flop with 3-state outputs designed to be used in a wide range of applications, including buffer/storage registers, shift registers, and pattern generators. This integrated circuit is part of the 74LC family, which is known for its low power consumption and high speed operation.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Circuits: 8
  • Number of Bits per Circuit: 1
  • Supply Voltage Range: 2 V to 3.6 V
  • Maximum Clock Frequency: 100 MHz
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: PDIP, SOIC, SSOP

Product Description

The SN74LC374A contains eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The flip-flops are designed to store data entered on the D inputs when the clock (CLK) input is on a rising edge. Additionally, a clear (CLR) input is provided to directly clear each flip-flop synchronously with the clock.

One of the distinctive features of the SN74LC374A is its 3-state outputs, which allow the device to be used in bus-oriented applications. The outputs can be put in a high impedance state, effectively disconnecting the flip-flop from the bus. This is achieved through the use of an Output Enable (OE) input, which, when high, disables the outputs by placing them in a high impedance state.

Constructed with Texas Instruments' advanced technology, the SN74LC374A provides a significant reduction in power consumption without sacrificing speed. This makes it an ideal choice for interfacing with high-speed microprocessors, and it is widely used in memory address latches, data storage, and data transferring systems.

Overall, the SN74LC374A offers a combination of high-speed operation, low power consumption, and the versatility needed for modern digital systems. It is available in a variety of packages to suit different application requirements and design preferences.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess