EN
  • EN
  • DE

M28F201-120N1

Part No M28F201-120N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993760-M28F201-120N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F201-120N1 CAD Model

Description

STMicroelectronics M28F201-120N1 Flash Memory

The M28F201-120N1 is a high-speed 2 Megabit (256K x 8) Flash memory device from STMicroelectronics, renowned for its robust performance and reliability in a wide range of applications. This non-volatile memory chip offers a convenient and efficient storage solution for systems that require fast access to code or data without the need for a battery to retain the information.

Designed with advanced CMOS floating gate technology, the M28F201-120N1 operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with a variety of microcontrollers and digital circuits. It features a 120ns access time, which allows for rapid read operations, essential for applications that demand quick data retrieval.

One of the key attributes of the M28F201-120N1 is its flexible erase capability. It supports both chip erase and sector erase functions, giving developers the freedom to erase the entire memory or just specific sectors, depending on their requirements. This feature is particularly useful for updating firmware or data without the need to erase and rewrite the entire memory content.

The device comes in a compact and durable 32-pin TSOP (Thin Small Outline Package) that ensures a minimal footprint on the PCB while providing robust physical protection for the memory cells. This packaging is ideal for space-constrained applications such as embedded systems, telecommunications, and portable devices.

STMicroelectronics has equipped the M28F201-120N1 with additional features that enhance its performance and usability. These include a high cycling endurance and data retention, low power consumption in standby mode, and a status register that provides information on the completion of programming or erase operations. The memory also includes a program/erase controller which simplifies the memory management and reduces the overhead on the host processor.

In summary, the M28F201-120N1 from STMicroelectronics is a versatile and reliable Flash memory chip that provides quick access times, flexible erase options, and a compact form factor, making it an excellent choice for a vast array of electronic applications requiring non-volatile memory solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess