Product Overview: SN74LS02DRE4
The SN74LS02DRE4 is a high-quality integrated circuit from the renowned manufacturer Texas Instruments. This device belongs to the 74LS series, which is well-known for its low-power Schottky logic. The SN74LS02DRE4 is a quadruple 2-input positive-NOR gate, designed to perform the NOR boolean function in digital circuits. It is a fundamental component in various electronic systems, including computers, communication devices, and control systems.
Key Features
- Logic Type: Quadruple 2-Input Positive-NOR Gates
- Supply Voltage Range: Typically 5V (4.75V to 5.25V)
- Operating Temperature: 0°C to 70°C, making it suitable for commercial-grade applications
- Packaging: Supplied in a 14-Pin SOIC package, the SN74LS02DRE4 ensures a compact footprint on printed circuit boards (PCBs)
- High-Speed Performance: Characterized for operation from 0 to 70°C
- Low Power Consumption: A hallmark of the 74LS series, offering energy efficiency for battery-powered and energy-conscious designs
Applications
The versatility of the SN74LS02DRE4 makes it a suitable component for a wide array of applications. It is frequently used in logic circuits requiring NOR operations, such as digital signal processing, control systems, and various types of computational logic. The device's reliability and performance are also beneficial in the design of timers, counters, and oscillators in electronic devices.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74LS02DRE4 is no exception, with its manufacturing process designed to ensure high reliability and consistent performance. Customers can trust in the durability and longevity of this component, which is backed by Texas Instruments' reputation for excellence in the semiconductor industry.
Environmental Compliance
In keeping with modern environmental standards, the SN74LS02DRE4 is manufactured with eco-friendly materials and processes. Texas Instruments ensures that its products comply with global regulations, including RoHS and REACH, minimizing the environmental impact and ensuring safety for both the users and the planet.
With its robust feature set and trusted manufacturer backing, the SN74LS02DRE4 is an excellent choice for designers and engineers looking to incorporate reliable logic functionality into their electronic designs.