EN
  • EN
  • DE

SN74LS138FN

Part No SN74LS138FN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095042-SN74LS138FN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS138FN CAD Model

Description

Product Overview: SN74LS138FN from Texas Instruments

The SN74LS138FN is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74LS logic family and is specifically a 3-to-8 line decoder/demultiplexer. The SN74LS138FN is engineered to facilitate hardware design by offering a simple and efficient method for selecting one line out of eight, using a 3-bit binary input to decode the line selection.

Key Features

  • Logic Family: 74LS
  • Function: 3-to-8 Line Decoder/Demultiplexer
  • Package: 16-pin DIP (Dual In-line Package)
  • Operating Voltage: 4.75V to 5.25V
  • Power Consumption: Low power dissipation
  • Speed: Fast propagation delay time
  • Output Current: High-current capability for driving loads
  • Temperature Range: Suitable for commercial temperature specifications

Applications

The versatility of the SN74LS138FN makes it an excellent choice for a wide range of applications in the electronics industry. It is commonly used in:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Instrumentation
  • Communication systems

Performance and Quality

With Texas Instruments' commitment to quality, the SN74LS138FN is designed to meet the stringent requirements of modern electronic systems. It features high noise immunity and the ability to drive 10 LS-TTL loads. The device also includes additional features such as inverting and non-inverting outputs, which provide designers with the flexibility to integrate the chip into various logic circuits.

Conclusion

The SN74LS138FN from Texas Instruments is a reliable and functional choice for designers looking to implement a 3-to-8 line decoding or demultiplexing solution in their digital systems. Its robust performance, combined with Texas Instruments' reputation for quality, makes it a staple in the toolkits of engineers and designers across the industry.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess