EN
  • EN
  • DE

AT32UC3C1512CZ

Part No AT32UC3C1512CZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001525-AT32UC3C1512CZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1512CZ CAD Model

Description

The AT32UC3C1512CZ is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between computational power and energy efficiency. This microcontroller is part of the AVR32 UC3 series, specifically the UC3C family, which is tailored for applications that require a significant amount of processing capability along with a rich set of peripheral features.

Key Features:

  • Core: The AT32UC3C1512CZ is built around the AVR32 UC core, which operates at a maximum frequency of up to 66 MHz. It is designed to execute instructions efficiently, leading to improved system performance.
  • Memory: It comes equipped with 512KB of embedded Flash memory for program storage and 64KB of SRAM for data, ensuring ample space for complex applications.
  • Connectivity: This microcontroller features a range of communication interfaces, including USB, SPI, TWI (I2C), USART, and CAN, allowing for versatile connectivity options with other devices and systems.
  • Timers and PWM: Advanced timer/counters, PWM channels, and a real-time clock enhance its capabilities in control applications.
  • Analog Features: The AT32UC3C1512CZ boasts an array of analog functionalities, including a 16-channel, 12-bit ADC with up to 2 Msps, and a 4-channel, 12-bit DAC for precise analog signal processing.
  • Power Efficiency: With its picoPower technology, the microcontroller is designed for power-sensitive applications, offering multiple power-saving modes to reduce energy consumption.
  • Package: The device is available in a 144-pin QFP (Quad Flat Package), which facilitates a compact design footprint while still providing ample I/O lines for complex tasks.

Whether it's for industrial control systems, medical devices, automotive applications, or any other system that demands a robust, feature-rich microcontroller, the AT32UC3C1512CZ from Microchip Technology is an excellent choice. Its combination of processing power, memory capacity, and peripheral integration makes it a versatile and powerful component for a wide array of electronic designs.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess