EN
  • EN
  • DE

SN74LS13DR

Part No SN74LS13DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Dual 4-input Positive-NAND Schmitt triggers 14-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1148634-SN74LS13DR
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS13DR CAD Model

Description

Product Overview: SN74LS13DR from Texas Instruments

The SN74LS13DR is a high-performance, dual 4-input Schmitt-trigger NAND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the 74LS logic family, which is known for its low power consumption and high-speed capabilities.

Encased in an SOIC-14 package, the SN74LS13DR features Schmitt-trigger inputs that transform slowly changing input signals into sharply defined jitter-free output signals, making it an excellent choice for applications that require noise immunity or are subject to slow input transition rates. The dual 4-input configuration of the SN74LS13DR provides flexibility in design, allowing it to be used in a wide range of complex logic functions and signal processing tasks.

Key Features

  • Logic Type: Dual 4-input Schmitt-trigger NAND gate
  • Package Type: SOIC-14, providing a compact footprint for space-sensitive applications
  • Operating Voltage: Typically 5V, which is standard for 74LS series logic devices, ensuring compatibility with a wide range of digital systems
  • Power Consumption: Low power characteristics inherent to the LS (Low-power Schottky) technology
  • Switching Characteristics: Fast switching times, which are crucial for high-speed digital circuits
  • Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial environments

Applications

The SN74LS13DR is versatile and can be used in various applications that include, but are not limited to:

  • Square wave and pulse generation
  • Wave shaping and noise filtering
  • Signal processing
  • Complex logic circuits
  • Glitch-free clock circuits
  • Debouncing circuits for switches and relays

With its robust design and reliable performance, the SN74LS13DR from Texas Instruments is an ideal choice for designers looking for a logic solution that can handle challenging electrical environments and provide consistent, high-quality digital signal processing.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess