EN
  • EN
  • DE

SN74LS171N

Part No SN74LS171N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS171
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672204-SN74LS171N
Ultra Librarian 3D Model Ultra Librarian SN74LS171N CAD Model

Description

Product Overview: SN74LS171N

The SN74LS171N is a high-performance integrated circuit developed by Texas Instruments, a leader in the semiconductor industry. This device is a 4-bit binary counter, an essential component for digital systems requiring counting, timing, or sequencing functions. Its versatility makes it suitable for a wide range of applications, from simple DIY projects to complex industrial systems.

Key Features

  • Logic Family: The SN74LS171N belongs to the 74LS (Low-power Schottky) logic family, known for its balance between speed and power consumption.
  • Counting Capability: It is capable of performing 4-bit binary counting, which is fundamental for digital processes that require counting or timing.
  • Package Type: This IC comes in a standard 16-pin DIP (Dual In-line Package), making it easy to handle and suitable for breadboards and standard PCB layouts.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into digital systems.
  • Power Dissipation: With low power dissipation, the SN74LS171N is an efficient choice for systems where energy consumption is a concern.
  • Compatibility: The device is designed to be directly compatible with other TTL logic families, allowing for seamless integration with existing components.

Potential Applications

The SN74LS171N can be used in a variety of electronic applications, including:

  • Digital clocks and timers
  • Frequency counters
  • Sequential state machines
  • Process control systems
  • Computing systems for arithmetic operations

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS171N is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of both commercial and industrial environments.

Conclusion

Whether you are an electronics hobbyist or a professional engineer, the SN74LS171N from Texas Instruments offers a reliable and efficient solution for your 4-bit binary counting needs. Its combination of performance, low power consumption, and ease of use makes it an excellent choice for a wide array of digital applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess