The SN74LS38NG4, manufactured by Texas Instruments, is a high-performance, quad 2-input NAND buffer/driver with open-collector outputs designed for use in digital systems where signal buffering with high current sinking capability is required. This integrated circuit is part of the 7400 series logic family, known for its reliable performance in a wide range of applications.
Key Features:
-
Logic Type: Quad 2-Input NAND Buffer/Driver
-
Output Type: Open Collector
-
High Current Sinking Capability: The device can sink up to 30 mA at 0.4V or 8 mA at 30V, making it suitable for interfacing with high-current loads like LEDs, relays, and solenoids.
-
Supply Voltage Range: 4.75V to 5.25V, compatible with standard TTL power supply levels.
-
Operating Temperature Range: 0°C to 70°C, allowing for use in commercial temperature environments.
-
Package: The device comes in a 14-pin PDIP (Plastic Dual-In-line Package), making it easy to handle and integrate into a variety of circuit boards.
Applications:
The SN74LS38NG4 is versatile and can be employed in various digital circuits. Its open-collector outputs make it ideal for driving heavier loads than standard TTL logic gates. Common applications include:
- Logic level shifting and signal buffering
- Interfacing with high-current or high-voltage devices
- Creating wired-AND logic configurations
- Driving indicators such as LEDs and displays
- Control systems for industrial equipment
In summary, the SN74LS38NG4 from Texas Instruments is a robust and reliable choice for designers who require a logic device with the ability to interface with and drive high-power components within their digital systems.