Product Overview: MM74HC595MTC from ON Semiconductor
The MM74HC595MTC is a high-performance CMOS shift register integrated circuit designed and manufactured by ON Semiconductor. This device features an 8-bit serial-in, parallel-out shift register with a storage register and 3-state outputs. It is a versatile component used in a wide range of applications including digital signal processing, data storage, and conversion of serial data to parallel interface for microcontrollers or microprocessors.
Key Features
- High-Speed Operation: The MM74HC595MTC operates at a high speed, which is ideal for applications that require fast data processing and throughput.
- Low Power Consumption: Designed with CMOS technology, it ensures low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.
- Wide Operating Voltage Range: It can function effectively across a wide voltage range of 2V to 6V, offering flexibility in different circuit designs.
- 3-State Outputs: The inclusion of 3-state outputs allows for direct driving of data lines in bus-structured systems, enhancing the versatility of the device.
- Multiple Package Options: ON Semiconductor provides this IC in various package options, with the MTC variant indicating a TSSOP package which is suitable for surface-mount technology (SMT).
Applications
The MM74HC595MTC is used in a variety of applications that require the conversion of serial data to parallel output. Some common applications include:
- LED displays and LED panel lights
- Serial-to-parallel data conversion
- Digital control circuits
- Data acquisition systems
- Expandable I/O interfaces for microcontrollers
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2V to 6V |
| Output Current |
-35 mA to +35 mA |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
TSSOP |
In conclusion, the MM74HC595MTC from ON Semiconductor is a reliable and efficient solution for digital systems requiring serial to parallel conversion with the added advantage of 3-state output control. Its low power consumption and wide operating voltage range make it an excellent choice for a variety of applications.