EN
  • EN
  • DE

SN74LS173ADRG4

Part No SN74LS173ADRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SOIC / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 25ns @ 5V, 45pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 24 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LS17
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258467-SN74LS173ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS173ADRG4 CAD Model

Description

Product Overview: SN74LS173ADRG4 by Texas Instruments

The SN74LS173ADRG4 is a high-performance integrated circuit from Texas Instruments, a global semiconductor company that designs and manufactures a wide range of electronic components. This particular chip belongs to the 74LS series, which is a family of low-power Schottky devices known for their exceptional speed and energy efficiency.

Key Features:

  • 4-Bit D-Type Registers with 3-State Outputs
  • Low-Power Schottky Technology
  • Edge-Triggered D-Type Inputs
  • Buffered Control Inputs
  • Clear, Clock, and Enable Functions
  • Typical Clock Frequency of 35MHz
  • Wide Operating Temperature Range: 0°C to 70°C
  • 3-State Outputs Directly Drive Bus Lines
  • Available in SOIC-16 Package

The SN74LS173ADRG4 is specifically designed for use in systems that require high-speed operation and where power consumption is a concern. It features a quartet of edge-triggered D-type flip-flops with individual D inputs and 3-state outputs. The outputs can be put in a high-impedance state, which is critical for bus-oriented applications.

This device includes direct clear and clock functions, as well as a master reset for all flip-flops, providing designers with multiple options for control and synchronization. The enable function allows the chip to interface with the bus line during the output stage, ensuring a seamless integration into various digital systems.

The SN74LS173ADRG4 operates at a typical clock frequency of 35MHz, offering swift performance for a range of applications, from data storage and transfer to complex computational tasks. Its wide operating temperature range makes it suitable for industrial applications where reliability under varying thermal conditions is paramount.

Packaged in a space-saving 16-pin SOIC, the SN74LS173ADRG4 is designed for surface mounting, allowing for efficient use of PCB real estate. This makes it an ideal choice for compact and densely populated electronic assemblies.

Overall, the SN74LS173ADRG4 is a versatile and reliable component that meets the stringent requirements of modern digital electronics, providing a combination of speed, power efficiency, and functionality that is hard to match in the industry.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess