EN
  • EN
  • DE

SN74LS194ADR

Part No SN74LS194ADR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC BI-DIR UNIV SHIFT REG 16SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS19
Other Names 2156-SN74LS194ADR-TITR,TEXTISSN74LS194ADR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257074-SN74LS194ADR
Ultra Librarian 3D Model Ultra Librarian SN74LS194ADR CAD Model

Description

The SN74LS194ADR from Texas Instruments is a versatile, high-performance device designed for various logic operations. This integrated circuit is a 4-bit bidirectional universal shift register that operates at a typical voltage of 5V. As part of the 74LS logic family, it utilizes low-power Schottky technology, which is renowned for its low power consumption and high speed.

Key Features

  • Functionality: The SN74LS194ADR can shift data in both left and right directions, and it can operate in parallel load mode, providing flexibility for a range of applications.
  • Mode Control: The device contains four modes of operation: shift left, shift right, load data, and reset. Mode selection is controlled by two input lines, S0 and S1.
  • Output Capability: This shift register features a 3-state output, which allows for connection to a bus-oriented system without the need for additional buffering.
  • Package: Housed in an SOIC (Small Outline Integrated Circuit) package, the SN74LS194ADR is designed for space-efficient applications and is suitable for surface-mount technology (SMT).
  • Logic Family: As a member of the 74LS series, this device is compatible with other LS series logic devices, enabling seamless integration into digital systems.

Applications

The SN74LS194ADR is widely used in digital systems for a variety of functions, including:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Sequence generation
  • Memory address generation
  • Counter and register functions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS194ADR is no exception. It is designed to meet or exceed industry standards for performance and reliability. Engineers and designers can trust this device for use in their critical applications, where consistent operation and long-term durability are essential.

With its combination of versatility, performance, and Texas Instruments' reliability, the SN74LS194ADR is a prime choice for designers looking to implement efficient data handling and control mechanisms within their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9355 $58.0650
65+ $1.5881 $103.2265
100+ $1.5385 $153.8500
135+ $1.4889 $201.0015
175+ $1.4392 $251.8600
235+ $1.2903 $303.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess