EN
  • EN
  • DE

SN74LS31NSR

Part No SN74LS31NSR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC HEX DELAY ELEMENT 16SO / Delay Element IC 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LS
Package Tape & Reel
Logic Type Delay Element
Supply Voltage 4.75V ~ 5.25V
Number of Bits 6
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74LS31
Other Names SN74LS31NSRG4,296-SN74LS31NSRTR,SN74LS31NSRG4,296-SN74LS31NSRCT,TEXTISSN74LS31NSR,SN74LS31NSRE4,SN74LS31NSR,SN74LS31NSRE4,2156-SN74LS31NSR,296-SN74LS31NSRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256230-SN74LS31NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS31NSR CAD Model

Description

The SN74LS31NSR is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS series, which stands for Low-Power Schottky, a technology known for its low power consumption and high speed. The SN74LS31NSR is designed to meet the rigorous demands of modern electronic systems, providing reliable performance in a wide range of applications.

Key Features

  • Logic Type: This component is a Quad 2-Input Positive-AND Gate, which means it contains four independent 2-input AND gates in a single package. It is used to perform the logical AND function, which is a basic operation in digital circuits.
  • Package: The SN74LS31NSR comes in an SOP (Small Outline Package) with a reel packaging suitable for automated assembly processes, ensuring efficient manufacturing and reduced production costs.
  • Supply Voltage: The device operates at a typical voltage of 5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels and allowing for easy integration into 5V systems.
  • Operating Temperature: It is designed to operate within a temperature range of 0°C to 70°C, ensuring stable performance across various environmental conditions.

Applications

The SN74LS31NSR is versatile and can be used in a variety of digital applications, including:

  • Computing systems
  • Control systems
  • Communication equipment
  • Embedded systems
  • Logic interface circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS31NSR is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. The SN74LS31NSR is RoHS compliant, adhering to the latest environmental regulations and standards for electronic components.

For engineers and designers seeking a dependable logic gate solution, the SN74LS31NSR offers the perfect blend of performance, power efficiency, and durability, backed by Texas Instruments' reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7400 $51.8000
165+ $0.6072 $100.1880
255+ $0.5883 $150.0165
355+ $0.5693 $202.1015
455+ $0.5503 $250.3865
610+ $0.4934 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess