EN
  • EN
  • DE

SN74LS348NSRG4

Part No SN74LS348NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCODER 1 X 8:3 16SO / Priority Encoder 1 x 8:3 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 400µA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS34
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256570-SN74LS348NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS348NSRG4 CAD Model

Description

The SN74LS348NSRG4 is a high-performance, 8-line-to-3-line priority encoder designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to address the needs of systems requiring data selection or priority encoding, delivering reliable performance for a wide range of applications.

Key Features

  • Logic Family: The device belongs to the LS (Low-Power Schottky) family, which is known for its low power consumption and high-speed operation.
  • Priority Encoding: It provides an efficient method for encoding eight input lines to three output lines, ensuring that the highest-order data line is represented on the outputs.
  • Cascadable: Multiple SN74LS348NSRG4 units can be cascaded for applications requiring more than eight input lines, making it versatile for complex systems.
  • Glitch-Free Outputs: The priority encoder is designed to produce glitch-free outputs, even during transition states, ensuring stable and accurate data encoding.
  • Wide Operating Voltage: It operates over a broad voltage range, accommodating various system requirements and enhancing compatibility with other components.

Applications

The SN74LS348NSRG4 is suitable for a variety of applications that require priority encoding or data selection, including:

  • Data routers and switches
  • Control systems
  • Alarm and monitoring systems
  • Computer systems for interrupt prioritization
  • Input/output port identification

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the SN74LS348NSRG4 is no exception. This product is fabricated with high standards, ensuring it meets or exceeds industry requirements for performance and longevity. With Texas Instruments' expertise in semiconductor design, users can expect a product that operates efficiently and consistently over its lifespan.

Package and Availability

The SN74LS348NSRG4 comes in an SOP (Small Outline Package) form factor, making it suitable for space-constrained applications. It is available for order and can be sourced through Texas Instruments' extensive distribution network, ensuring availability for both small-scale projects and large-volume production.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess