EN
  • EN
  • DE

SN74LS368ANS

Part No SN74LS368ANS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4,2-INPUT 16SO / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 761 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 756760-SN74LS368ANS
Ultra Librarian 3D Model Ultra Librarian SN74LS368ANS CAD Model

Description

Product Overview: SN74LS368ANS

The SN74LS368ANS, manufactured by Texas Instruments, is a high-performance, six-buffered outputs device designed to deliver both the capability and flexibility needed for a wide range of digital applications. This integrated circuit belongs to the 74LS family, which is well-known for its low-power Schottky technology, combining low power consumption with high-speed operation.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Output Type: Tri-State
  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-16

Performance and Quality

The SN74LS368ANS provides a high degree of reliability and precision. Texas Instruments' commitment to quality ensures that each chip meets rigorous standards, making it suitable for critical and demanding applications. With its fast propagation delay and low power dissipation, this device is optimized for use in high-speed data processing systems, digital signal processors, and other sophisticated electronic systems.

Applications

Thanks to its versatile nature, the SN74LS368ANS can be utilized in various digital circuits. Common applications include:

  • Signal buffering and driving bus lines
  • Memory address drivers
  • Data transmission systems
  • Input/output port drivers
  • Logic gates augmentation

Environmental and Regulatory Compliance

The SN74LS368ANS is designed with environmental responsibility in mind, adhering to Texas Instruments' Green Initiative. It complies with RoHS standards, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

Whether you are designing a complex digital system or simply need reliable buffering capabilities, the SN74LS368ANS from Texas Instruments offers performance you can count on.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8249 $53.6185
150+ $0.6769 $101.5350
230+ $0.6557 $150.8110
320+ $0.6346 $203.0720
410+ $0.6134 $251.4940
550+ $0.5500 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess