The TAS5112 from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to drive speakers with high efficiency and fidelity. This advanced IC is part of Texas Instruments' PurePath™ Digital technology line, which aims to deliver high-quality audio in consumer electronics applications.
Key Features
- High Output Power Capability: The TAS5112 can deliver up to 50W per channel into a 4-ohm load, making it suitable for a wide range of high-power audio applications.
- High Efficiency: With an efficiency rate of up to 90%, it ensures minimal heat dissipation and reduces the need for heat sinks, thus saving space and cost in system design.
- Low THD+N: It provides a low Total Harmonic Distortion plus Noise (THD+N), which results in clear and accurate audio reproduction.
- Flexible Power Supply: The TAS5112 is designed to operate over a wide power supply range from 10.8V to 26V, accommodating various system power requirements.
- Advanced Modulation Techniques: It employs advanced modulation techniques to reduce EMI emissions, simplifying system design and compliance with regulatory standards.
Applications
The TAS5112 is ideal for a variety of audio applications, including:
- Home Theater Systems
- Professional Audio Equipment
- Active Speakers and Subwoofers
- Mini and Micro Component Systems
- TV Sound Enhancement
Technical Specifications
| Parameter |
Value |
| Output Power (per channel) |
Up to 50W |
| Load Impedance |
4 Ω |
| Supply Voltage Range |
10.8V - 26V |
| Efficiency |
Up to 90% |
| THD+N |
Low |
With its robust feature set and flexible application range, the TAS5112 is a compelling solution for designers seeking to implement high-quality audio amplification in their products.