EN
  • EN
  • DE

SN74LS374NSR

Part No SN74LS374NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE TRANSPARENT LATCHES AND EDGE-TRIGGERED FLIP-FLOPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 28ns @ 5V, 45pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 40mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
RoHS State Request Verification
Win Source Part Number 1254979-SN74LS374NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS374NSR CAD Model

Description

The SN74LS374NSR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed to store eight bits of data and features 3-state outputs for bus-organized systems. It is part of the 74LS family, which is known for its low-power Schottky technology, providing a balance between speed and power consumption.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The flip-flops in SN74LS374NSR are designed to transfer data to the output on the rising edge of the clock pulse, ensuring synchronized data transitions.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for use in bus-oriented systems where multiple devices can share the same output lines without interference.
  • Wide Operating Voltage Range: This device can operate with a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Direct Clear Function: An asynchronous clear input (CLR\) is provided to reset all flip-flops to the low state without the need for a clock pulse.
  • Low Power Consumption: The SN74LS374NSR is designed for optimized power usage, which is a hallmark of the 74LS series.

Applications

The SN74LS374NSR is suitable for a wide range of applications in digital systems. Its primary use is in temporary storage of data, data transfer, and manipulation within a system. Due to its 3-state outputs, it is particularly useful in bus-oriented systems where multiple devices need to send data over a common set of wires.

Package and Quality

The device is offered in an SOP (Small Outline Package) with a standard 20-pin configuration, ensuring ease of integration into printed circuit boards. Texas Instruments is known for its commitment to quality, and the SN74LS374NSR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1425 $51.4125
110+ $0.9375 $103.1250
170+ $0.9082 $154.3940
230+ $0.8789 $202.1470
295+ $0.8496 $250.6320
395+ $0.7617 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess