EN
  • EN
  • DE

SN74LS55J

Part No SN74LS55J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095114-SN74LS55J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS55J CAD Model

Description

The SN74LS55J is a specialized integrated circuit designed and manufactured by the renowned semiconductor company Texas Instruments. This particular chip is a part of the 74LS series, which is well-known for its low-power Schottky logic family. The SN74LS55J is designed to offer a balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

The SN74LS55J comes in a robust ceramic dual in-line package (CerDIP) with a standard 14-pin configuration, ensuring easy integration into printed circuit boards (PCBs). The chip is characterized by its high functionality and reliability, which is a hallmark of Texas Instruments' products. It operates within a typical voltage range of 4.75V to 5.25V, which is standard for 74LS logic devices, and features a typical power dissipation of 19mW per gate.

This integrated circuit is designed for use in various digital applications, including but not limited to, computers, data processing equipment, control systems, and communication devices. Its logic gates are engineered to perform complex functions that are essential for the operation of digital circuits. The SN74LS55J is known for its fast switching capabilities, which is crucial for high-speed operations in modern electronic devices.

One of the key advantages of the SN74LS55J is its ease of use. Engineers and designers can easily incorporate this IC into their designs due to its compatibility with standard TTL (Transistor-Transistor Logic) signals. Moreover, the chip's low power Schottky technology significantly reduces power consumption without compromising on speed, making it an environmentally friendly option for energy-conscious applications.

In conclusion, the SN74LS55J from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable, and efficient integrated circuits. Whether you are working on a simple project or an advanced digital system, this IC is engineered to deliver optimal performance and durability.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess