EN
  • EN
  • DE

TIL197A

Part No TIL197A
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Dc-in 1-CH Darlington Dc-out 4-PIN PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099317-TIL197A
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL197A CAD Model

Description

The TIL197A is a high-isolation voltage optocoupler manufactured by Isocom Components 2004 LTD. It comprises a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This configuration provides a high degree of electrical isolation between the input and output, making it suitable for applications where safety and signal integrity are paramount.

Applications

  • Industrial Control Systems: Isolating control signals in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Power Supplies: Providing isolation between the primary and secondary sides of switch-mode power supplies (SMPS).
  • Data Communication: Isolating data lines in communication interfaces to prevent ground loops and reduce noise.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits in medical devices.
  • Test and Measurement Instruments: Protecting measurement circuits from high voltages and transients.

Features

  • High Isolation Voltage: Offers a high isolation voltage, typically around 5 kVAC or higher, ensuring robust electrical isolation.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Wide Operating Temperature Range: Suitable for operation in harsh industrial environments.
  • DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into circuit boards.
  • Safety Certifications: Complies with various international safety standards such as UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment from hazardous voltages.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, resulting in cleaner and more reliable signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Design: Easy to use and integrate into existing circuits.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.

Additional Details

The TIL197A optocoupler is designed to provide reliable performance in demanding applications. Its high isolation voltage ensures that the input and output circuits are galvanically isolated, preventing any direct electrical connection. This is crucial for protecting sensitive circuits and ensuring safety.

Typical electrical characteristics include:

  • Forward Current (IF): 10-20 mA
  • Collector-Emitter Voltage (VCEO): 30-70 V
  • Isolation Voltage (VISO): 5000 VAC or higher

The device's high CTR facilitates efficient signal transfer, minimizing the need for additional amplification. Its DIP package simplifies board layout and enables easy mounting. The TIL197A is a versatile and reliable optocoupler suitable for a wide range of applications requiring high-voltage isolation and dependable signal transfer.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess