EN
  • EN
  • DE

SN74LS594NSRE4

Part No SN74LS594NSRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SERIAL-IN SHIFT-REG 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS59
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257072-SN74LS594NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS594NSRE4 CAD Model

Description

Product Overview: SN74LS594NSRE4 by Texas Instruments

The SN74LS594NSRE4 is a high-quality, precision-engineered integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SN74LS594NSRE4 is specifically designed to meet the needs of complex digital systems, providing reliable performance and versatility in a wide range of applications.

Key Features:

  • 8-Bit Shift Registers: This component incorporates an 8-bit serial-in, parallel-out shift register, which allows for the sequential input of data and parallel output. This feature is essential for expanding the number of input/output lines in microcontroller/microprocessor-based systems.
  • Edge-Triggered Clock: The SN74LS594NSRE4 includes an edge-triggered clock which ensures that the data is shifted on the rising edge, providing precise timing control for digital circuits.
  • Output Storage Register: An additional output storage register captures the parallel output of the shift register, allowing for a controlled data transfer to output pins.
  • Serial Data Output: The presence of a serial data output enables the cascading of multiple devices without the need for additional gating, making it easier to extend the data bus width.
  • Direct Clear Function: A direct clear input allows for the immediate clearing of the shift register, enhancing the flexibility and control for system designers.
  • Wide Operating Voltage Range: It operates within a wide voltage range, accommodating various levels of signal voltages and making it suitable for multi-voltage systems.

Applications:

The SN74LS594NSRE4 is an ideal choice for a variety of digital applications, such as:

  • Data acquisition systems
  • Digital signal processing
  • Control systems
  • Communication systems
  • Multiplexing and demultiplexing applications
  • Instrumentation and test equipment

With its robust design and Texas Instruments' commitment to quality, the SN74LS594NSRE4 is an excellent choice for designers seeking a reliable and efficient solution for their digital systems. Its extensive features and versatility make it a valuable component in any electronic project or commercial product.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess