EN
  • EN
  • DE

SN74LS623NSRE4

Part No SN74LS623NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LS62
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259531-SN74LS623NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS623NSRE4 CAD Model

Description

Product Overview: SN74LS623NSRE4 from Texas Instruments

The SN74LS623NSRE4 is a high-quality octal bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional communication between data buses. This integrated circuit is part of the 74LS series and is recognized for its low-power Schottky technology, which ensures efficient operation with reduced power consumption.

Key Features

  • Bus Transceiver Type: Octal, bidirectional with tri-state outputs.
  • Logic Family: LS, indicating low-power Schottky technology.
  • Package: The device is packaged in an NSRE4, a 20-pin plastic SOP (Small Outline Package), which is ideal for surface-mounted applications.
  • Operating Voltage Range: Typically 4.75V to 5.25V, providing compatibility with standard 5V systems.
  • Drive Capability: Capable of driving 15 LSTTL loads, which allows for multiple connections on the same bus line without signal degradation.
  • Propagation Delay Time: Features a fast propagation delay, minimizing the time lag between input and output signals.

Applications

The SN74LS623NSRE4 is suitable for a wide array of applications, including:

  • Bus interface in microprocessor or microcontroller based systems.
  • Data communication links where bidirectional data flow is necessary.
  • Memory switching operations, enabling efficient data transfer between different memory segments.
  • Peripheral driving, where it can serve to interface with printers, displays, and other output devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS623NSRE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by consumers. This transceiver is designed for reliability, with a robust construction that resists environmental stress and ensures a long operational lifespan.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. These tools assist in the rapid integration of the SN74LS623NSRE4 into various electronic projects, ensuring a smooth design process and successful deployment in the final application.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess