EN
  • EN
  • DE

SN74LS646DW

Part No SN74LS646DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 765580-SN74LS646DW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LS646DW CAD Model

Description

The SN74LS646DW is a versatile, high-performance integrated circuit designed by Texas Instruments (TI), a leader in semiconductor innovation. This device is part of the 74LS family, which is known for its low-power Schottky technology that combines high speed with efficient energy use.

Key Features

  • Octal Bus Transceivers and Registers: The SN74LS646DW features eight bidirectional transceivers and eight D-type flip-flops for storage, which can be used independently or combined in various configurations to suit a wide array of applications.
  • Wide Operating Voltage Range: This IC operates at a voltage range from 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels and suitable for interfacing with microcontrollers and other digital systems.
  • Direct Bus Connection: The transceivers provide the capability to directly drive the bus lines in a high-impedance state, ensuring minimal loading and power consumption when the bus is inactive.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops within the SN74LS646DW are edge-triggered, allowing for reliable synchronization of data transitions with a system clock.
  • 3-State Outputs: The outputs of the SN74LS646DW can be placed in a high-impedance state, which is essential for shared-bus applications, allowing multiple devices to interface with the bus without conflict.

Applications

The SN74LS646DW is ideal for a range of applications that require efficient data transfer and storage. These include:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Memory Buffering and Data Storage
  • Peripheral Device Interfacing

Product Specifications

Parameter Value
Package Type SOIC
Operating Temperature 0°C to 70°C
Pin Count 24

In conclusion, the SN74LS646DW from Texas Instruments is a reliable and flexible solution for digital systems requiring bidirectional data flow and storage. Its compatibility with TTL logic levels and low-power Schottky technology makes it a smart choice for designers looking to optimize performance while maintaining power efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess