EN
  • EN
  • DE

SN74LU04A

Part No SN74LU04A
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040533-SN74LU04A
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LU04A CAD Model

Description

The SN74LU04A from Texas Instruments is a high-performance hex inverter integrated circuit that belongs to the advanced 74LU logic family. This device is designed to perform the inverting function on six individual inputs, making it a versatile component for various digital applications.

Key Features

  • Logic Type: The SN74LU04A is a hex inverter, meaning it contains six independent inverter gates in a single package.
  • Operating Voltage: It operates at a wide range of supply voltages from 2 V to 5.5 V, which allows for use in various logic systems and compatibility with TTL levels.
  • High-Speed Operation: With a typical propagation delay time of just 4.5 ns at 5 V, the SN74LU04A is suitable for high-speed logic operations.
  • Drive Capability: The device can source or sink up to 24 mA at the output, providing good drive capabilities for interfacing with other logic devices or LEDs.
  • Package Options: Available in several package types, including SOIC, TSSOP, and PDIP, this ensures flexibility in design for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to 85°C, making it reliable for industrial applications.

Applications

The SN74LU04A is ideal for use in a wide array of electronic circuits and systems, including:

  • Logic circuit design and implementation
  • Signal processing
  • Waveform generation
  • Interface circuitry
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LU04A is no exception, as it is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page for the SN74LU04A.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess