EN
  • EN
  • DE

SN74LV04ADG4

Part No SN74LV04ADG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC  /  Inverter IC 6 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LV04
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257736-SN74LV04ADG4
Ultra Librarian 3D Model Ultra Librarian SN74LV04ADG4 CAD Model

Description

Product Overview: SN74LV04ADG4 from Texas Instruments

The SN74LV04ADG4 is a high-performance, hex inverter integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is part of the 74LV family, which is known for its low-voltage operation and high-speed interface technology. The SN74LV04ADG4 is designed to specifically address the needs of low-power systems that require a balance between power consumption and speed.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverters, making it versatile for various digital applications.
  • Operating Voltage: 2 V to 5.5 V - The IC can function over a wide range of supply voltages, suitable for battery-operated and low-power applications.
  • Output Drive Capability: Can drive up to 5.5 V on outputs, providing compatibility with TTL logic levels.
  • High-Speed Performance: Propagation delay time is significantly reduced, offering high-speed operation that is essential for modern digital systems.
  • Schmitt-Trigger Action: Inputs accept slow input transition rates, which helps to clean up noisy signals.
  • Low Power Consumption: The device is optimized for low-power operation, which extends battery life in portable applications.
  • Packaging: Available in a standard SOIC-14 package, which is conducive for automated assembly processes.

Applications

The SN74LV04ADG4 is well-suited for a broad range of applications, including:

  • Consumer Electronics
  • Computing Peripherals
  • Telecommunications
  • Portable Devices
  • Data Processing
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the SN74LV04ADG4 is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure reliability and performance under a wide range of environmental conditions. This commitment to quality makes the SN74LV04ADG4 a trusted choice for engineers and designers when developing their digital systems.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess