EN
  • EN
  • DE

MAX3008EUP+T

Part No MAX3008EUP+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Octal Bidirectional Multi-Voltage-Level Translator 20-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Channel Type Unidirectional
Data Rate 35 Mbps
High Level Output Current -20 µA
Logic Function Translator
Low Level Output Current 20 µA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 20
Propagation Delay 20 ns
Quiescent Current 10 µA
RoHS Compliant
Win Source Part Number 1075228-MAX3008EUP+T
Categories Logic - Translators,Level Shifters
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3008EUP+T CAD Model

Description

Maxim Integrated MAX3008EUP+T - Overview

The Maxim Integrated MAX3008EUP+T is a high-performance, low-power, octal, serial 12-bit analog-to-digital converter (ADC) that offers a remarkable balance between speed and power consumption. This precision ADC is an ideal choice for a wide range of applications, including battery-powered devices, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • High Resolution: The MAX3008EUP+T features a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Octal Channel Configuration: With eight independent ADC channels, it allows for simultaneous sampling of multiple signals, increasing system throughput and efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low supply current, which is critical for extending battery life in portable devices.
  • Wide Input Range: It supports a wide analog input range, making it versatile for various signal types and amplitudes.
  • Flexible Interface: The device includes a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Small Package: The MAX3008EUP+T comes in a compact TSSOP-20 package, which is beneficial for space-constrained applications.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Automotive Systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3008EUP+T is no exception. It delivers consistent performance even under varying operating conditions. Its robust design ensures long-term stability and accuracy, making it a reliable choice for critical applications where precision is paramount.

Ordering Information

The MAX3008EUP+T is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheet or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess