EN
  • EN
  • DE

SN74LV05ANSRG4

Part No SN74LV05ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255096-SN74LV05ANSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV05ANSRG4 CAD Model

Description

Product Overview: SN74LV05ANSRG4

The SN74LV05ANSRG4 is a high-performance, hex inverter from Texas Instruments designed to operate within a voltage range of 2V to 5.5V. This device is part of the 74LV family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and portable applications. The SN74LV05ANSRG4 offers robust performance for a wide array of electronic designs requiring logic level inversion.

Key Features and Benefits

  • Voltage Range: The device supports a broad operating voltage range from 2V to 5.5V, which provides design flexibility for interfacing with both 3.3V and 5V systems.
  • Drive Capability: With the ability to source and sink up to 24mA at the output, the SN74LV05ANSRG4 can drive multiple loads or LEDs, making it a versatile choice for various applications.
  • High Speed: The propagation delay of the SN74LV05ANSRG4 is typically 4.1ns at 5V, allowing for high-speed operation which is crucial for timing-critical applications.
  • Low Power Consumption: The device features a low power consumption characteristic, with a typical ICC of only 20µA maximum at 25°C, reducing the power requirements of the system it's integrated into.
  • Output Configuration: The open-drain outputs of the SN74LV05ANSRG4 allow for wired-OR logic configurations, providing additional flexibility in logic design.

Applications

The SN74LV05ANSRG4 is suitable for a variety of electronic applications, including:

  • Logic level conversion
  • Signal inversion
  • Interface circuitry
  • Driver for LEDs and relays
  • Wired-OR logic implementations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV05ANSRG4 is no exception. It is available in a compact 14-pin SOIC package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. The device also meets or exceeds the stringent standards set by the industry, ensuring reliable performance in a range of environmental conditions.

Whether you are designing a consumer electronics device, an industrial control system, or a portable gadget, the SN74LV05ANSRG4 from Texas Instruments provides the performance and reliability needed for your digital logic requirements.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess