EN
  • EN
  • DE

SN74LV06AD

Part No SN74LV06AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER BUFFERS/ DRIVERS WITH OPEN DRAIN OUTPUTS | IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low -, 16mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LV06
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255099-SN74LV06AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV06AD CAD Model

Description

SN74LV06A Hex Inverter Buffers/Drivers With Open-Drain Outputs

The SN74LV06AD from Texas Instruments is a high-performance, six-channel logic inverter device that features open-drain outputs designed to support a wide range of applications. This integrated circuit is part of the 74LV family and is optimized for use in 3.3V and 5V systems.

Key Features:

  • Logic Type: Inverter with Open-Drain Outputs
  • Number of Channels: 6
  • Input Voltage: 2 V to 5.5 V
  • Output Voltage: Can be higher than VCC when in off state due to open-drain configuration
  • Output Current: 32 mA
  • Propagation Delay Time: Fast propagation delays with 4.5 ns typical at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications:

The versatile nature of the SN74LV06AD makes it suitable for a broad range of applications, including:

  • Line drivers with high-impedance outputs
  • Level shifting applications to interface with different logic levels
  • Wired-OR logic functions
  • Open-drain microcontroller peripheral drivers
  • Power management circuits

Performance Benefits:

With its low-voltage operation and compatibility with TTL levels, the SN74LV06AD offers enhanced performance for systems requiring low power consumption without compromising speed. The open-drain outputs allow for direct interfacing with other components and facilitate the creation of wired-OR logic configurations.

Quality and Reliability:

As with all Texas Instruments products, the SN74LV06AD is manufactured to the highest quality standards, ensuring reliable performance in a variety of environmental conditions. The device's robust design is geared towards long-term stability and durability, making it a preferred choice for critical applications where uptime is crucial.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2089 $50.1360
585+ $0.1714 $100.2690
905+ $0.1661 $150.3205
1,245+ $0.1607 $200.0715
1,610+ $0.1554 $250.1940
2,155+ $0.1393 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess