EN
  • EN
  • DE

SN74LV06ADBR

Part No SN74LV06ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14SSOP  /  Inverter IC 6 Channel Open Drain 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low -, 16mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74LV06
Other Names -SN74LV06ADBRR,-296-3760-1,-SN74LV06ADBRE4R,SN74LV06ADBRE4,SN74LV06ADBRG4,-SN74LV06ADBRG4R,-296-3760-1,296-3760-6,296-3760-1,-SN74LV06ADBRG4,2156-SN74LV06ADBR,296-3760-2,-SN74LV06ADBRE4,296-3760-6R,TEXTISSN74LV06ADBR,SN74LV06ADBRG4,SN74LV06ADBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257760-SN74LV06ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LV06ADBR CAD Model

Description

Product Overview: SN74LV06ADBR from Texas Instruments

The SN74LV06ADBR is a high-performance, low-voltage hex inverter buffer/driver with open-drain outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74LV06ADBR is specifically engineered to handle a wide range of applications that require buffer or driver capabilities with the added functionality of open-drain outputs.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, with a functional range from 2V to 5.5V, making it versatile for various low-voltage applications.
  • Drive Capability: The SN74LV06ADBR can drive up to 5V or 5.5V (maximum) on its outputs, even when operating at a lower supply voltage, thanks to its open-drain configuration.
  • High-Speed Operation: It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.
  • Package Type: The device comes in a SSOP (Shrink Small Outline Package) form factor, with the part number suffix 'DBR' indicating the tape and reel packaging option for automated assembly processes.

Applications

The SN74LV06ADBR is suitable for a broad array of applications due to its open-drain outputs, which allow for wired-OR logic configurations. These applications include, but are not limited to:

  • Line drivers with high-impedance outputs
  • Level shifting for mixed voltage systems
  • Power management circuits
  • Addressable switches
  • LED displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LV06ADBR is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and Texas Instruments' rigorous testing, customers can expect consistent and reliable performance from this device.

Conclusion

The SN74LV06ADBR from Texas Instruments is an essential component for designers looking for a low-voltage, high-performance hex inverter buffer/driver. Its open-drain outputs, wide voltage range, and high-speed operation make it a flexible choice for a multitude of electronic circuits. Whether it's for industrial control systems, consumer electronics, or automotive applications, the SN74LV06ADBR stands out as a reliable and efficient solution.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2263 $50.9175
540+ $0.1857 $100.2780
835+ $0.1799 $150.2165
1,150+ $0.1741 $200.2150
1,490+ $0.1683 $250.7670
1,990+ $0.1509 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,440 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess