EN
  • EN
  • DE

SN74LV11ATPWREP

Part No SN74LV11ATPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSTIVE-AND GATE | IC GATE AND 3CH 3-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LV11
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255124-SN74LV11ATPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV11ATPWREP CAD Model

Description

The SN74LV11ATPWREP is a high-performance, low-voltage triple 3-input positive-AND gate designed by Texas Instruments to meet the needs of a multitude of electronic applications. This particular component is part of Texas Instruments' enhanced product (EP) lineup, which means it has been optimized for mission-critical applications and is characterized for operation in extreme environments.

Key Features:

  • Logic Type: 3-input AND Gate
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic-level requirements and ensuring compatibility with both 3.3 V and 5 V systems.
  • Output Current: Up to 8 mA, providing sufficient drive capability for multiple loads.
  • Logic Level Compatibility: TTL-Compatible inputs facilitate integration with existing TTL logic systems.
  • Speed: Fast propagation delay ensures quick response times in critical applications.
  • Temperature Range: Specified from -40°C to 125°C, making it suitable for industrial and automotive applications.
  • Package: Available in TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Quality: Manufactured to meet or exceed the stringent requirements of the automotive industry, as well as other high-reliability environments.

Applications:

The SN74LV11ATPWREP is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics
  • Data processing
  • Networking hardware

Reliability:

This device is part of Texas Instruments' EP portfolio, which ensures a higher level of reliability and performance, especially in applications where operational uptime is critical. The SN74LV11ATPWREP is also supported by Texas Instruments' comprehensive technical documentation, making integration and troubleshooting more straightforward for engineers.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or contact their support team for personalized guidance.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess