EN
  • EN
  • DE

SN74LV123ADGVR

Part No SN74LV123ADGVR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13ns
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TVSOP
Win Source Part Number 1255128-SN74LV123ADGVR
Manufacturer Homepage www.ti.com
Family Name SN74LV123
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV123ADGVR CAD Model

Description

The SN74LV123ADGVR from Texas Instruments is a high-performance, dual retriggerable monostable multivibrator that is part of the 74LV family. This integrated circuit is designed to operate from a 2 V to 5.5 V VCC supply, making it suitable for low-voltage and battery-powered applications. It comes in a compact TSSOP-8 (DGVR) package, which is ideal for space-constrained applications.

Key Features:

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Output Type: Differential
  • Trigger Type: Positive, Negative
  • Supply Voltage: 2 V to 5.5 V
  • Propagation Delay Time: 16ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-8

Product Description:

The SN74LV123ADGVR features two independent monostable multivibrators with separate triggers and resets for each section. It provides the ability to produce precise timing pulses and can be triggered on the rising or falling edge of the input signal. The device has a standard output configuration, which can sink or source current, making it versatile for interfacing with other logic families.

This multivibrator is capable of retriggering, which allows the output pulse duration to be extended or regenerated with each new trigger event before the timing cycle has completed. The output pulse width is determined by the external components, typically a resistor and a capacitor.

With its low power consumption and high speed, the SN74LV123ADGVR is an excellent choice for a wide range of applications including timers, pulse shaping, and missing pulse detection. Its robustness is assured by the wide operating temperature range, which makes it reliable in various environmental conditions.

For designers and engineers looking for a reliable and flexible timing solution, the SN74LV123ADGVR from Texas Instruments offers a combination of performance, power efficiency, and compact packaging that can meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess