EN
  • EN
  • DE

SN74LV125AQRGYRQ1

Part No SN74LV125AQRGYRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name 74LV125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LV125AQRGYRQ1-ND, 296-51565-6, 296-51565-2, 296-51565-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896700-SN74LV125AQRGYRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV125AQRGYRQ1 CAD Model

Description

The SN74LV125AQRGYRQ1 from Texas Instruments is a quadruple bus buffer gate featuring 3-state outputs that are designed for 2-V to 5.5-V VCC operation. This high-performance, low-voltage device is ideal for use in a wide range of applications, including automotive systems and industrial controls.

Key Features

  • Logic Type: Bus Buffer Gate with 3-State Outputs
  • Output Drive Capability: Capable of driving up to 24mA at 5V, making it suitable for a variety of loads.
  • Operating Voltage Range: Designed for a flexible voltage range of 2V to 5.5V, accommodating various logic level requirements.
  • IC Package Type: Supplied in a compact, automotive-grade VQFN (RGY) package.
  • Temperature Range: Built to operate over an extended temperature range, ensuring reliability in harsh environments.
  • Speed: Offers fast propagation delays and output transition times, suitable for high-speed signal buffering.
  • Low Power Consumption: Exhibits minimal power dissipation, making it suitable for power-sensitive applications.
  • Qualification: Qualified for automotive applications, ensuring stringent quality and reliability standards.

Applications

The SN74LV125AQRGYRQ1 is versatile and can be used in various applications such as:

  • Automotive control systems
  • Signal buffering in industrial applications
  • Logic level translation for mixed-voltage systems
  • Bus management and control in communication systems
  • Interface between different peripheral devices

Product Compliance

This product complies with the necessary automotive industry standards and regulations, ensuring its suitability for vehicle-related applications. It is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

The SN74LV125AQRGYRQ1 is available for order in various quantities and reel sizes to accommodate production requirements. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their sales department.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5960 $50.6600
205+ $0.4890 $100.2450
320+ $0.4737 $151.5840
440+ $0.4585 $201.7400
565+ $0.4432 $250.4080
760+ $0.3973 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,849 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess