EN
  • EN
  • DE

SN74LV138ATDBR

Part No SN74LV138ATDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SSOP  /  Decoder/Demultiplexer 1 x 3:8 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74LV138
Other Names SN74LV138ATDBRG4,296-21032-6,TEXTISSN74LV138ATDBR,-SN74LV138ATDBRR,SN74LV138ATDBRE4,SN74LV138ATDBRE4,SN74LV138ATDBRG4,296-21032-1,296-21032-2,2156-SN74LV138ATDBR,-SN74LV138ATDBRG4,-SN74LV138ATDBRE4R,-SN74LV138ATDBRE4,-296-21032-1,-SN74LV138ATDBRG4R,-296-21032-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256533-SN74LV138ATDBR
Ultra Librarian 3D Model Ultra Librarian SN74LV138ATDBR CAD Model

Description

Overview of SN74LV138ATDBR

The SN74LV138ATDBR is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed by Texas Instruments. This integrated circuit (IC) is part of TI's advanced SN74LV series, which is renowned for its low-power consumption and high-speed operation. The SN74LV138ATDBR is optimized for use in 3.3V and 2.5V systems, making it an ideal choice for modern digital applications where power efficiency is critical.

Key Features

  • Voltage Range: The device supports a wide operating voltage range from 2V to 3.6V, which allows for flexible integration into various low-voltage systems.
  • High-Speed Performance: With a typical propagation delay time of only 4.5 ns at 3.3V, the SN74LV138ATDBR ensures swift decoding and demultiplexing, contributing to the overall system speed.
  • Multiple Gating Options: The IC includes three binary select inputs (A, B, and C) and an active-low enable input (G1) along with two active-high enable inputs (G2A and G2B), providing versatile gating configurations.
  • Drive Capability: It is capable of driving up to 8 different outputs, with each output able to sink 24 mA, which is suitable for driving LEDs or interfacing with other logic families.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which prevents excess current flow when the device is powered off.
  • Package: The device comes in a TSSOP (thin shrink small outline package) with 16 pins, designated by the 'TDBR' suffix in the product name, which is suitable for space-constrained applications.

Applications

The SN74LV138ATDBR is versatile and can be used in a variety of applications. It is commonly found in:

  • Memory decoding or data routing in computer systems
  • Control logic for multiplexers, demultiplexers, and other digital systems
  • Address decoding for peripherals and microcontrollers
  • Function generation in programmable logic devices

With its low-power profile and high-speed operation, the SN74LV138ATDBR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess