EN
  • EN
  • DE

SN74LV138ATPW

Part No SN74LV138ATPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LV
Package Tube
Family Name 74LV138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34038-5, 296-34038-5-ND, 296-SN74LV138ATPW, SN74LV138ATPW-ND, SN74LV138ATPWE4, SN74LV138ATPWE4-ND, SN74LV138ATPWG4, SN74LV138ATPWG4-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846463-SN74LV138ATPW
Ultra Librarian 3D Model Ultra Librarian SN74LV138ATPW CAD Model

Description

SN74LV138ATPW: A 3-Line to 8-Line Decoder/Demultiplexer from Texas Instruments

The SN74LV138ATPW is a high-performance, low-voltage silicon gate CMOS device from Texas Instruments that is specifically designed to handle 3-line to 8-line decoding or demultiplexing applications. This integrated circuit (IC) is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

With an operating voltage range of 2V to 5.5V, the SN74LV138ATPW offers flexibility for use in various systems that require low power consumption without sacrificing speed. The device is capable of directly driving LEDs or other display elements while maintaining low static power dissipation, which is a critical feature for battery-operated and power-sensitive applications.

The SN74LV138ATPW features three binary select inputs (A, B, and C), which determine which one of the eight output lines (Y0 to Y7) will go low. In addition to the select inputs, the device has two active-low enable inputs (G1 and G2) and one active-high enable input (G2A). These enable inputs must be in the proper logic state to allow decoding or demultiplexing to occur, providing an extra layer of control that is useful for implementing cascaded or address decoding schemes in complex systems.

Its package, the TSSOP (Thin Shrink Small Outline Package), ensures a reduced footprint on the PCB (Printed Circuit Board), which is valuable for space-constrained applications. The SN74LV138ATPW is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges and ensuring reliable performance across diverse operating conditions.

Key features of the SN74LV138ATPW include:

  • Support for 3-line to 8-line decoding or demultiplexing
  • Low power consumption with a wide operating voltage range
  • High drive capability suitable for LED displays
  • Multiple enable inputs for flexible control
  • Compatibility with TTL logic levels
  • Industrial temperature range suitability
  • Space-saving TSSOP package

Overall, the SN74LV138ATPW by Texas Instruments is an excellent choice for designers looking for a reliable, low-voltage decoder/demultiplexer for their digital systems, offering a balance between power efficiency and functional versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess