EN
  • EN
  • DE

SN74LV14ATPWRG4Q1

Part No SN74LV14ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LV
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75 V ~ 1.5 V
Logic Level - High 1.75 V ~ 3.5 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1255162-SN74LV14ATPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV14
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV14ATPWRG4Q1 CAD Model

Description

The SN74LV14ATPWRG4Q1 from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs designed specifically for automotive and industrial applications. This advanced integrated circuit is part of the 74LV family, which operates at a voltage range of 2V to 5.5V, making it suitable for low-voltage and low-power systems.

Key Features

  • Logic Type: Inverter with Schmitt-trigger inputs
  • Number of Circuits: 6
  • Output Current: 8 mA
  • Voltage - Supply: 2V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP (Thin Shrink Small Outline Package)
  • Qualified for Automotive Applications: Yes
  • ESD Protection: Exceeds JESD 22

Product Advantages

The SN74LV14ATPWRG4Q1 is designed with the robustness required for automotive applications. It features a wide operating temperature range, ensuring reliability under various environmental conditions. The Schmitt-trigger inputs provide a higher noise threshold, making it ideal for noisy environments where signal integrity is crucial.

This device is also characterized for operation from -40°C to 125°C, making it suitable for deployment in extreme temperature conditions commonly found in industrial settings. The low-power consumption and high-speed operation are achieved without sacrificing performance, which is critical for today's energy-efficient and fast-response systems.

Applications

The SN74LV14ATPWRG4Q1 is versatile and can be used in a wide range of applications. It is particularly well-suited for automotive systems, such as engine control units, body electronics, and infotainment systems. Additionally, it is ideal for industrial automation, data processing, telecommunications, and any other applications requiring high-speed, low-power inverting functions with a robust noise threshold.

With its ESD protection, it is also well-equipped to handle the rigors of modern electronic environments, providing a reliable solution for designers looking to integrate logic functions into their automotive or industrial applications.

You May Also Be Interested in

Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3374 $50.6100
365+ $0.2769 $101.0685
560+ $0.2682 $150.1920
775+ $0.2596 $201.1900
1,000+ $0.2509 $250.9000
1,335+ $0.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess