Product Description: SN74LV165DR from Texas Instruments
The SN74LV165DR is a parallel-load 8-bit shift register designed and manufactured by Texas Instruments, a world leader in semiconductor solutions. This high-quality electronic component is designed for 2-V to 5.5-V VCC operation. It has a wide operating temperature range of -40°C to 85°C, making it suitable for a variety of applications.
The SN74LV165DR features a parallel-in or serial-in, serial-out shift register that, when clocked, shift the data toward a serial output. Parallel-in access to each stage is provided by eight individual direct data inputs that are latched with clock (CLK) inputs on the positive transition. The device has a clock-inhibit function and complemented serial outputs for maximum flexibility in applications.
This product from Texas Instruments is RoHS compliant and is available in a 16-pin SOIC package. It is designed with the latest technology for optimum performance and reliability. The SN74LV165DR is suitable for a wide range of applications including data processing, communication systems, and control systems.
The SN74LV165DR is also characterized for operation from -40°C to 85°C, ensuring reliable performance even in extreme conditions. It has a wide operating range and high noise immunity characteristics. This makes it an excellent choice for applications that require high-speed data transfer.
As with all Texas Instruments products, the SN74LV165DR is made to the highest standards of quality and reliability. It is designed to deliver consistent performance and long-lasting service. Whether you are designing a new electronic device or upgrading an existing one, the SN74LV165DR from Texas Instruments offers a reliable and high-performing solution.